WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

IPA60R125CP

Part No :
IPA60R125CP
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 25A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 484 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.1mA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-FP
Dimension TO-220-3 Full Pack
Win Source Part Number 068940-IPA60R125CP
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
IPA60R125CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-FP Through Hole package. The features include 650V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,3.5V @ 1.1mA gate-source threshold voltage. IPA60R125CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.1mA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-FP
Dimension TO-220-3 Full Pack
Win Source Part Number 068940-IPA60R125CP
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPA60R125CP
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
IPA60R125CP Price

IPA60R125CP Datasheet
IPA60R125CP Application

IPA60R125CP Replacement
IPA60R125CP Pdf

IPA60R125CP Pinout
IPA60R125CP Image

IPA60R125CP Picture
IPA60R125CP In Stock

IPA60R125CP Distributor
IPA60R125CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SENSOR
3926
IC OPAMP VFB 400MHZ 10MSOP
6673
IC MCU 8BIT 32KB FLASH 48SSOP
45
Dual Precision, Low Cost, High Speed, BiFET Op Amp
192
CAP MICA 1500PF 5% 100V 2220
3199

Top Sellers