IPA65R110CFD

Part No :
IPA65R110CFD
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 31.2A TO220
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
9+
$5.5940
$50.346
22+
$4.6570
$102.454
34+
$4.5230
$153.782
46+
$4.3900
$201.940
59+
$4.2560
$251.104
78+
$3.8540
$300.612
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,000 pieces
MOQ: 9 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 31.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1.3mA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 3240pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 34.7W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 12.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 205215-IPA65R110CFD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
IPA65R110CFD, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220 Full Pack Through Hole package. The features include 650V drain-source breakdown voltage, 31.2A (Tc) continuous drain current at 25°C ,4.5V @ 1.3mA gate-source threshold voltage. IPA65R110CFD is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 31.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1.3mA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 3240pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 34.7W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 12.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 205215-IPA65R110CFD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPA65R110CFD
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
IPA65R110CFD Price

IPA65R110CFD Datasheet
IPA65R110CFD Application

IPA65R110CFD Replacement
IPA65R110CFD Pdf

IPA65R110CFD Pinout
IPA65R110CFD Image

IPA65R110CFD Picture
IPA65R110CFD In Stock

IPA65R110CFD Distributor
IPA65R110CFD Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DDR2-667 SODIMM 128Mx64 (1GB)
108
RS-232 DRIVER/RECEIVER
284
IR Receiver Modules for Remote Control Systems | SENSOR REMOTE REC 36.0KHZ 40M
SD 1Mx16-10 PC100
156
FUSE CERM 12A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
70

Top Sellers