Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

IPA65R150CFD

Part No :
IPA65R150CFD
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 22.4A TO220
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
12+
$4.2990
$51.588
28+
$3.5790
$100.212
44+
$3.4760
$152.944
60+
$3.3740
$202.440
77+
$3.2710
$251.867
102+
$2.9620
$302.124
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 99,014 pieces
MOQ: 12 pcs
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
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STF34NM60ND;  STF22NM60ND; R6007JNX; 
ECCN EAR99
Introduction Date November 16, 2011
Family Name IPA65R150CFD
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 150 mOhm @ 9.3A, 10V
Power Dissipation (Max) 34.7W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2340pF @ 100V
Gate-Source Threshold Voltage 4.5V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 22.4A (Tc)
Max Gate Charge 86nC @ 10V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Case / Package PG-TO220 Full Pack
Categories Discrete Semiconductor Products
Win Source Part Number 205216-IPA65R150CFD
Drain-Source Breakdown Voltage 650V
Manufacturer Infineon Technologies
IPA65R150CFD, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220 Full Pack Through Hole package. The features include 650V drain-source breakdown voltage, 22.4A (Tc) continuous drain current at 25°C ,4.5V @ 1mA gate-source threshold voltage. IPA65R150CFD is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STF34NM60ND;  STF22NM60ND; R6007JNX; 
ECCN EAR99
Introduction Date November 16, 2011
Family Name IPA65R150CFD
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 150 mOhm @ 9.3A, 10V
Power Dissipation (Max) 34.7W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2340pF @ 100V
Gate-Source Threshold Voltage 4.5V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 22.4A (Tc)
Max Gate Charge 86nC @ 10V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Case / Package PG-TO220 Full Pack
Categories Discrete Semiconductor Products
Win Source Part Number 205216-IPA65R150CFD
Drain-Source Breakdown Voltage 650V
Manufacturer Infineon Technologies
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPA65R150CFD
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
IPA65R150CFD Price

IPA65R150CFD Datasheet
IPA65R150CFD Application

IPA65R150CFD Replacement
IPA65R150CFD Pdf

IPA65R150CFD Pinout
IPA65R150CFD Image

IPA65R150CFD Picture
IPA65R150CFD In Stock

IPA65R150CFD Distributor
IPA65R150CFD Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual, Wide Bandwidth Analog Switches
456
MOSFET N-CH 650V 6.6A TO220-FP
22
DIODE VAR CAP 30V 20MA SCD-80
64
FIXED IND 18NH 370MA 270 MOHM
1158
DUAL-SLOT PC CARD POWER-INTERFACE SWITCH WITH RESET FOR SERIAL PCMCIA CONTROLLER | IC DUAL PCMCIA PWR SW 30-SSOP
200
IC DSP CTLR 16BIT 182CSBGA
131
FIXED IND 33UH 1.5A 103 MOHM SMD / Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.5A 0.1236Ohm DCR Automotive T/R
49

Top Sellers