Search
Filters

IPA65R310CFD

Part No : IPA65R310CFD
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 11.4A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 440μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 1100pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 32W (Tc)
Maximum Rds On at Id,Vgs 310 mOhm @ 4.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 068957-IPA65R310CFD
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
IPA65R310CFD, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220 Full Pack Through Hole package. The features include 650V drain-source breakdown voltage, 11.4A (Tc) continuous drain current at 25°C ,4.5V @ 440μA gate-source threshold voltage. IPA65R310CFD is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 440μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 1100pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 32W (Tc)
Maximum Rds On at Id,Vgs 310 mOhm @ 4.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 068957-IPA65R310CFD
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPA65R310CFD
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
IPA65R310CFD Price

IPA65R310CFD Datasheet
IPA65R310CFD Application

IPA65R310CFD Replacement
IPA65R310CFD Pdf

IPA65R310CFD Pinout
IPA65R310CFD Image

IPA65R310CFD Picture
IPA65R310CFD In Stock

IPA65R310CFD Distributor
IPA65R310CFD Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SINGLE-SUPPLY, microPower CMOS OPERATIONAL AMPLIFIERS microAmplifier Series
3
IC VREF SHUNT ADJ SOT23-3
48
IC POE CNTRL 1 CHANNEL 11QFN
3
SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
10
8-CHANNEL I2C SWITCH WITH RESET
12
OV5647 5-megapixel product brief
78
DOUBLE BALANCED MIXER AND OSCILLATOR
5
EVAL MODULE FOR TAS5010/TAS5112
LP3872/LP3875 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LINEAR 5V 1.5A SOT223-5
1606

Top Sellers