Search
Filters

IPAW60R380CE

MOSFET N-CH 600V TO220-3
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Availability: 300 In Stock
Not enough quantity?
IPAW60R380CE, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220 Full Pack Through Hole package. The features include 600V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,3.5V @ 320μA gate-source threshold voltage. IPAW60R380CE is used in the -40°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 320μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 700pF @ 100V
Maximum Gate-Source Voltage ±20V
FET Feature Super Junction
Power Dissipation (Max) 31W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 3.8A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 205220-IPAW60R380CE
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 320μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 700pF @ 100V
Maximum Gate-Source Voltage ±20V
FET Feature Super Junction
Power Dissipation (Max) 31W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 3.8A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220 Full Pack
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 205220-IPAW60R380CE
IPAW60R380CE Price

IPAW60R380CE Datasheet
IPAW60R380CE Application

IPAW60R380CE Replacement
IPAW60R380CE Pdf

IPAW60R380CE Pinout
IPAW60R380CE Image

IPAW60R380CE Picture
IPAW60R380CE In Stock

IPAW60R380CE Distributor
IPAW60R380CE Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 500V 26A TO-3PB
652
MAGNETIC SWITCH OMNIPOLAR SOT23F
30000
IC SWITCH HISIDE 8CH DSO-36
404
STANDARD PARTS SELECTION GUIDE
4000
DIODE GEN PURP 30V 15A DDPAK
10
SENSOR TEMP I2C/SMBUS 16QSOP
16