Search
Filters

IPB60R099CP

Part No : IPB60R099CP
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 31A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.2mA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2800pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 068976-IPB60R099CP
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
IPB60R099CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-3-2 SMD (SMT) package. The features include 600V drain-source breakdown voltage, 31A (Tc) continuous drain current at 25°C ,3.5V @ 1.2mA gate-source threshold voltage. IPB60R099CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.2mA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2800pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 068976-IPB60R099CP
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPB60R099CP
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
IPB60R099CP Price

IPB60R099CP Datasheet
IPB60R099CP Application

IPB60R099CP Replacement
IPB60R099CP Pdf

IPB60R099CP Pinout
IPB60R099CP Image

IPB60R099CP Picture
IPB60R099CP In Stock

IPB60R099CP Distributor
IPB60R099CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
POT 50K OHM THUMBWHEEL LINEAR
14
8.0A BRIDGE RECTIFIER
9
ASSP (USB2.0 Peripheral Controller)
11
1 W BTL audio amplifier with digital volume control
168