Search
Filters

IPB60R125CP

Part No : IPB60R125CP
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 25A TO263
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 850 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.1mA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 208W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 017319-IPB60R125CP
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
IPB60R125CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-3-2 SMD (SMT) package. The features include 600V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,3.5V @ 1.1mA gate-source threshold voltage. IPB60R125CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.1mA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2500pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 208W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 017319-IPB60R125CP
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPB60R125CP
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
IPB60R125CP Price

IPB60R125CP Datasheet
IPB60R125CP Application

IPB60R125CP Replacement
IPB60R125CP Pdf

IPB60R125CP Pinout
IPB60R125CP Image

IPB60R125CP Picture
IPB60R125CP In Stock

IPB60R125CP Distributor
IPB60R125CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO 116W QUAD D 36SSOP
961
NTSC Picture-In-Picture PIP controller
74
FIXED IND 82UH 2MA 3 OHM SMD
400
Power Mini SMD LED
120
IC DRIVER CLK PLL 70MHZ 28-PLCC
72
Six Output Peak Reducing EMI Solution
148
IC EEPROM 16KBIT 2MHZ 8DIP
20

Top Sellers