Search
Filters

IPB60R385CP

MOSFET N-CH 600V 9A TO-263
Manufacturer: Infineon Technologies
rohs
Availability: 800 In Stock
IPB60R385CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-3-2 SMD (SMT) package. The features include 600V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,3.5V @ 340μA gate-source threshold voltage. IPB60R385CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 340μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 790pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 83W (Tc)
Maximum Rds On at Id,Vgs 385 mOhm @ 5.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111357-IPB60R385CP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 340μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 790pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 83W (Tc)
Maximum Rds On at Id,Vgs 385 mOhm @ 5.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111357-IPB60R385CP
IPB60R385CP Price

IPB60R385CP Datasheet
IPB60R385CP Application

IPB60R385CP Replacement
IPB60R385CP Pdf

IPB60R385CP Pinout
IPB60R385CP Image

IPB60R385CP Picture
IPB60R385CP In Stock

IPB60R385CP Distributor
IPB60R385CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RES SMD 0.007 OHM 1% 2W 2512
300
1-Mbit (32K x 36) Flow-Through Sync SRAM
457
FILTER RC(PI) 100 OHM/8.5PF SMD
10610
Silicon N Channel Power MOS FET Power Switching
15
1GHz 16/17, 32/33 Multi-Modulus Divider
35
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
9023