Search
Filters

IPD14N06S280ATMA2

MOSFET N-CH 55V 17A TO252-3
Manufacturer: Infineon Technologies
rohs
Availability: 1 In Stock
IPD14N06S280ATMA2, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3-11 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,4V @ 14μA gate-source threshold voltage. IPD14N06S280ATMA2 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 14μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 293pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 47W (Tc)
Maximum Rds On at Id,Vgs 80 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3-11
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110227-IPD14N06S280ATMA2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 14μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 293pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 47W (Tc)
Maximum Rds On at Id,Vgs 80 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3-11
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110227-IPD14N06S280ATMA2
IPD14N06S280ATMA2 Price

IPD14N06S280ATMA2 Datasheet
IPD14N06S280ATMA2 Application

IPD14N06S280ATMA2 Replacement
IPD14N06S280ATMA2 Pdf

IPD14N06S280ATMA2 Pinout
IPD14N06S280ATMA2 Image

IPD14N06S280ATMA2 Picture
IPD14N06S280ATMA2 In Stock

IPD14N06S280ATMA2 Distributor
IPD14N06S280ATMA2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1.5A Fast Ultra Low Dropout Linear Regulators
5746
TVS Diode Array WE-TVS
6500
DIODE ARRAY GP 200V 10A D2PAK
120
IC SINK DRIVER 8BIT LATCH 16DIP
1
HIGH CTR, AC INPUT 4, 16-PIN SOP PHOTOCOUPLER
12574
IC REG BOOST ADJ/PROG 0.8A 8UMAX
4940
High Frequency 1.5A Load - Step-Down DC-DC Regulator
272
750MHz Gain of 1 Triple 2:1Video Multiplexer
960