The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IPD230N06NG

Part No IPD230N06NG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 30A DPAK
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
Pricing & Ordering $3.399 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6210
$50.589
22+
$4.6120
$101.464
34+
$4.4680
$151.912
47+
$4.3240
$203.228
60+
$4.1800
$250.800
81+
$3.7480
$303.588
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,000 pieces
MOQ: 9 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 50μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1100pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 068994-IPD230N06NG
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited

Description

The Infineon Technologies IPD230N06NG is a MOSFET transistor that is designed for use in discrete semiconductor products. It has a maximum power dissipation of 100W (Tc) and a drain-source breakdown voltage of 60V. The continuous drain current at 25°C is 30A (Tc) and the gate-source threshold voltage is 4V @ 50μA. The maximum Rds on at Id, Vgs is 23 mOhm @ 30A, 10V. The device is packaged in a PG-TO252-3 case and is mounted using SMD (SMT) technology. It is an N-channel MOSFET with a drive voltage (Max Rds On, Min Rds On) of 10V. The temperature range for operating is -55°C to 175°C (TJ). The device is now obsolete (EOL) and has a medium popularity with a fake threat in the open market of 33 pct. The supply and demand status is limited.