Search
Filters

IPD400N06NGBTMA1

Part No :
IPD400N06NGBTMA1
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 27A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 116787-IPD400N06NGBTMA1
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package PG-TO252-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 40 mOhm @ 27A, 10V
Power Dissipation (Max) 68W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 650pF @ 30V
Max Gate Charge 17nC @ 10V
Gate-Source Threshold Voltage 4V @ 28μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 27A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Not For New Designs
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IPD400N06NGBTMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 27A (Tc) continuous drain current at 25°C ,4V @ 28μA gate-source threshold voltage. IPD400N06NGBTMA1 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 116787-IPD400N06NGBTMA1
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package PG-TO252-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 40 mOhm @ 27A, 10V
Power Dissipation (Max) 68W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 650pF @ 30V
Max Gate Charge 17nC @ 10V
Gate-Source Threshold Voltage 4V @ 28μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 27A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Not For New Designs
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPD400N06NGBTMA1
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
IPD400N06NGBTMA1 Price

IPD400N06NGBTMA1 Datasheet
IPD400N06NGBTMA1 Application

IPD400N06NGBTMA1 Replacement
IPD400N06NGBTMA1 Pdf

IPD400N06NGBTMA1 Pinout
IPD400N06NGBTMA1 Image

IPD400N06NGBTMA1 Picture
IPD400N06NGBTMA1 In Stock

IPD400N06NGBTMA1 Distributor
IPD400N06NGBTMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP CFA 1.75GHZ 8SOIC
300
Diode Switching 80V 0.1A 3-Pin SMini3-F1 / DIODE GEN PURP 80V 100MA SMINI3
158
AC ’97 SoundMAX Codec
16
IC SDRAM 16MBIT 166MHZ 50TSOP
425
Dual High IP3, 700 MHz to 2800 MHz, Double Balanced, Passive Mixer, IF Amplifier, and Wideband LO Amplifier | IC MXR 700MHZ-2.8GHZ AMP 40LFCSP
17

Top Sellers