Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

IPD60R380C6

Part No :
IPD60R380C6
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 10.6A TO252
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
35+
$1.6120
$56.420
75+
$1.4030
$105.225
115+
$1.3620
$156.630
155+
$1.3220
$204.910
200+
$1.2820
$256.400
260+
$1.1610
$301.860
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,788 pieces
MOQ: 35 pcs
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
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 017325-IPD60R380C6
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package PG-TO252-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 380 mOhm @ 3.8A, 10V
Power Dissipation (Max) 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 700pF @ 100V
Max Gate Charge 32nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 320μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 10.6A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IPD60R380C6, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3 SMD (SMT) package. The features include 600V drain-source breakdown voltage, 10.6A (Tc) continuous drain current at 25°C ,3.5V @ 320μA gate-source threshold voltage. IPD60R380C6 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 017325-IPD60R380C6
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package PG-TO252-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 380 mOhm @ 3.8A, 10V
Power Dissipation (Max) 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 700pF @ 100V
Max Gate Charge 32nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 320μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 10.6A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPD60R380C6
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
IPD60R380C6 Price

IPD60R380C6 Datasheet
IPD60R380C6 Application

IPD60R380C6 Replacement
IPD60R380C6 Pdf

IPD60R380C6 Pinout
IPD60R380C6 Image

IPD60R380C6 Picture
IPD60R380C6 In Stock

IPD60R380C6 Distributor
IPD60R380C6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DUAL ENHANCEMENT MODE (N-CHANNEL/P-CHANNEL)
4315
MCU 16-bit CISC ROMLess 5V 100-Pin PQFP
392
IC MONO/AUD DAC CLASS-D LP 32QFN
1008
Octal D-type flip-flop with 3-state outputs
400
Dual General Purpose Transistors
15000
B-Suffix Series CMOS Gates
3
IC EEPROM 4KBIT 10MHZ 8SOIC
12382

Top Sellers