Search
Filters

IPP070N06NG

Part No : IPP070N06NG
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 80A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 506 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 180μA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 4100pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Win Source Part Number 069045-IPP070N06NG
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
IPP070N06NG, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-3 Through Hole package. The features include 60V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,4V @ 180μA gate-source threshold voltage. IPP070N06NG is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 180μA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 4100pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Win Source Part Number 069045-IPP070N06NG
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPP070N06NG
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
IPP070N06NG Price

IPP070N06NG Datasheet
IPP070N06NG Application

IPP070N06NG Replacement
IPP070N06NG Pdf

IPP070N06NG Pinout
IPP070N06NG Image

IPP070N06NG Picture
IPP070N06NG In Stock

IPP070N06NG Distributor
IPP070N06NG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP CER 1UF 25V X5R 0805
304
IC REG LDO 2V 0.15A SOT23-5
200
N-Channel Depletion-Mode DMOS FET | MOSFET N-CH 500V 0.013A SOT23-3
29
Power Transistor (120V, -6A)
128
OPTOISOLTR 5KV TRANSISTOR 4-SOP
11316

Top Sellers