Search
Filters

IPP50R299CPXKSA1

Part No :
IPP50R299CPXKSA1
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 550V 12A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,636 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 440μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1190pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 104W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 126175-IPP50R299CPXKSA1
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
IPP50R299CPXKSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-1 Through Hole package. The features include 550V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,3.5V @ 440μA gate-source threshold voltage. IPP50R299CPXKSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 440μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1190pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 104W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 126175-IPP50R299CPXKSA1
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPP50R299CPXKSA1
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
IPP50R299CPXKSA1 Price

IPP50R299CPXKSA1 Datasheet
IPP50R299CPXKSA1 Application

IPP50R299CPXKSA1 Replacement
IPP50R299CPXKSA1 Pdf

IPP50R299CPXKSA1 Pinout
IPP50R299CPXKSA1 Image

IPP50R299CPXKSA1 Picture
IPP50R299CPXKSA1 In Stock

IPP50R299CPXKSA1 Distributor
IPP50R299CPXKSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER ARRAY 11V SOT323
287
IC REG LDO 3.3V 1A 8SOIC
2544
A.C. motor control circuit
30
TRANS PNP 30V 4.2A SOT89
396
FIXED IND 2.6NH 500MA 200 MOHM
4009
IC SLIC 1CH 40DB LGBAL 32PLCC
168

Top Sellers