Search
Filters

IPP60R099C6

MOSFET N-CH 600V 37.9A TO220
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IPP60R099C6, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-3 Through Hole package. The features include 600V drain-source breakdown voltage, 37.9A (Tc) continuous drain current at 25°C ,3.5V @ 1.21mA gate-source threshold voltage. IPP60R099C6 is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
15+
€3.313
€49.691
35+
€2.615
€91.534
110+
€2.354
€258.920
Availability: 8 In Stock
This product has a minimum quantity of 15
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.21mA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2660pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086875-IPP60R099C6
Family Name IPP60R099C6
Introduction Date August 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
STP32N65M5;  AOT42S60;   TSM60NB099CZ C0G; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.21mA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2660pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086875-IPP60R099C6
Family Name IPP60R099C6
Introduction Date August 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
STP32N65M5;  AOT42S60;   TSM60NB099CZ C0G; 
IPP60R099C6 Price

IPP60R099C6 Datasheet
IPP60R099C6 Application

IPP60R099C6 Replacement
IPP60R099C6 Pdf

IPP60R099C6 Pinout
IPP60R099C6 Image

IPP60R099C6 Picture
IPP60R099C6 In Stock

IPP60R099C6 Distributor
IPP60R099C6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH SPDT 6UDFN
5900
IC IF AMP/DEMOD 20-SOIC
537
IC DRIVER MOSFET 1.5A DUAL 8DIP
8434
IC CLOCK GEN PLL 16-TSSOP
7384
IC FLASH 1MBIT 120NS 32PLCC
9
TVS DIODE 15.3VWM 25.2VC AXIAL
3000
IC FLASH 32MBIT 70NS 48TSOP
1042