Search
Filters

IPP60R165CP

MOSFET N-CH 600V 21A TO-220
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
40+
$1.314
$52.560
105+
$0.986
$103.530
340+
$0.887
$301.580
Availability: 900 In Stock
This product has a minimum quantity of 40
IPP60R165CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-3 Through Hole package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,3.5V @ 790μA gate-source threshold voltage. IPP60R165CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 790μA
Max Gate Charge 52nC @ 10V
Max Input Capacitance 2000pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069071-IPP60R165CP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 790μA
Max Gate Charge 52nC @ 10V
Max Input Capacitance 2000pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069071-IPP60R165CP
IPP60R165CP Price

IPP60R165CP Datasheet
IPP60R165CP Application

IPP60R165CP Replacement
IPP60R165CP Pdf

IPP60R165CP Pinout
IPP60R165CP Image

IPP60R165CP Picture
IPP60R165CP In Stock

IPP60R165CP Distributor
IPP60R165CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW NOISE, CHOPPER-STABILIZED OPERATIONAL AMPLIFIER
2204
IC REG LDO 4.75V/ADJ 0.5A 8UMAX
3151
IC SENSOR TEMP FAN-CTRL 16QSOP
3300