Search
Filters

IPP60R299CP

MOSFET N-CH 650V 11A TO-220
Manufacturer: Infineon Technologies
rohs
Availability: 494 In Stock
IPP60R299CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-3 Through Hole package. The features include 650V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,3.5V @ 440μA gate-source threshold voltage. IPP60R299CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 440μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1100pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 96W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069073-IPP60R299CP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 440μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1100pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 96W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 6.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 069073-IPP60R299CP
IPP60R299CP Price

IPP60R299CP Datasheet
IPP60R299CP Application

IPP60R299CP Replacement
IPP60R299CP Pdf

IPP60R299CP Pinout
IPP60R299CP Image

IPP60R299CP Picture
IPP60R299CP In Stock

IPP60R299CP Distributor
IPP60R299CP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.3A 8VSSOP
246
IC PLL CLOCK DRIVER 28-PLCC
1000
192- × 165-pixel ccd image sensor
2930
FUSE BOARD MNT 4A 32VAC/VDC 1206
6050
LOW INPUT CURRENT LOGIC GATE OPTOCOUPLERS
3000
TRANS PNP DARL 100V 8A DPAK
970740