Search
Filters

IPW60R041C6

MOSFET N-CH 600V 77.5A TO 247-3
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IPW60R041C6, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 77.5A (Tc) continuous drain current at 25°C ,3.5V @ 2.96mA gate-source threshold voltage. IPW60R041C6 is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
5+
$11.412
$57.060
15+
$9.010
$135.150
40+
$8.109
$324.360
Availability: 150 In Stock
This product has a minimum quantity of 5
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 77.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 2.96mA
Max Gate Charge 290nC @ 10V
Max Input Capacitance 6530pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 481W (Tc)
Maximum Rds On at Id,Vgs 41 mOhm @ 44.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086340-IPW60R041C6
Family Name IPW60R041C6
Introduction Date September 27, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
TSM60NB041PW C1G; SiHG73N60E-GE3;   SiHG73N60E-E3; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 77.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 2.96mA
Max Gate Charge 290nC @ 10V
Max Input Capacitance 6530pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 481W (Tc)
Maximum Rds On at Id,Vgs 41 mOhm @ 44.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086340-IPW60R041C6
Family Name IPW60R041C6
Introduction Date September 27, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
TSM60NB041PW C1G; SiHG73N60E-GE3;   SiHG73N60E-E3; 
IPW60R041C6 Price

IPW60R041C6 Datasheet
IPW60R041C6 Application

IPW60R041C6 Replacement
IPW60R041C6 Pdf

IPW60R041C6 Pinout
IPW60R041C6 Image

IPW60R041C6 Picture
IPW60R041C6 In Stock

IPW60R041C6 Distributor
IPW60R041C6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
500mA, Low-Voltage Linear Regulator in UMAX
80
100 mA Negative Voltage Regulators
2743
IC SRAM 256KB SER 1.8V 8TSSOP
4600
TVS DIODE 53VWM 85VC SMD
33000
IC REG TERM DDR-I/II 1.7V 8SOIC
6720
IC REG CTRLR BUCK 10MSOP
2704