Search
Filters

IPW60R045CP

MOSFET N-CH 650V 60A TO-247
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
5+
€10.478
€52.389
15+
€7.859
€117.882
40+
€7.073
€282.924
Availability: 1 In Stock
This product has a minimum quantity of 5
IPW60R045CP, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,3.5V @ 3mA gate-source threshold voltage. IPW60R045CP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 3mA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 6800pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 431W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017330-IPW60R045CP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 3mA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 6800pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 431W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017330-IPW60R045CP
IPW60R045CP Price

IPW60R045CP Datasheet
IPW60R045CP Application

IPW60R045CP Replacement
IPW60R045CP Pdf

IPW60R045CP Pinout
IPW60R045CP Image

IPW60R045CP Picture
IPW60R045CP In Stock

IPW60R045CP Distributor
IPW60R045CP Transistors - FETs, MOSFETs - RF