Search
Filters

IPW60R099C6

Part No : IPW60R099C6
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 37.9A TO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.852
$57.780
35+
$3.041
$106.435
110+
$2.737
$301.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,400 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.21mA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2660pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087413-IPW60R099C6
Family Name IPW60R099C6
Introduction Date February 09, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 42 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TSM60NB099PW C1G; R6535ENZVC8;  R6530ENZ1C9; 
IPW60R099C6, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 37.9A (Tc) continuous drain current at 25°C ,3.5V @ 1.21mA gate-source threshold voltage. IPW60R099C6 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.21mA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2660pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 278W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 18.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087413-IPW60R099C6
Family Name IPW60R099C6
Introduction Date February 09, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 42 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TSM60NB099PW C1G; R6535ENZVC8;  R6530ENZ1C9; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPW60R099C6
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
IPW60R099C6 Price

IPW60R099C6 Datasheet
IPW60R099C6 Application

IPW60R099C6 Replacement
IPW60R099C6 Pdf

IPW60R099C6 Pinout
IPW60R099C6 Image

IPW60R099C6 Picture
IPW60R099C6 In Stock

IPW60R099C6 Distributor
IPW60R099C6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
30 A VRPower Integrated Power Stage
300
ASK/FSK Transmitter 315 MHz
26
IC REG BOOST 2.5V 1.3A 10MSOP
11
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
96