Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

IPW90R1K2C3

Part No :
IPW90R1K2C3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 900V 5.1A TO-247
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
18+
$2.7890
$50.202
44+
$2.3220
$102.168
67+
$2.2550
$151.085
92+
$2.1890
$201.388
118+
$2.1220
$250.396
157+
$1.9220
$301.754
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,760 pieces
MOQ: 18 pcs
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
Fake Threat In the Open Market 68 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 069128-IPW90R1K2C3
Dimension TO-247-3
Case / Package PG-TO247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 2.8A, 10V
Power Dissipation (Max) 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 710pF @ 100V
Max Gate Charge 28nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 310μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 5.1A (Tc)
Drain-Source Breakdown Voltage 900V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IPW90R1K2C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 5.1A (Tc) continuous drain current at 25°C ,3.5V @ 310μA gate-source threshold voltage. IPW90R1K2C3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 069128-IPW90R1K2C3
Dimension TO-247-3
Case / Package PG-TO247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 2.8A, 10V
Power Dissipation (Max) 83W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 710pF @ 100V
Max Gate Charge 28nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 310μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 5.1A (Tc)
Drain-Source Breakdown Voltage 900V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPW90R1K2C3
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
IPW90R1K2C3 Price

IPW90R1K2C3 Datasheet
IPW90R1K2C3 Application

IPW90R1K2C3 Replacement
IPW90R1K2C3 Pdf

IPW90R1K2C3 Pinout
IPW90R1K2C3 Image

IPW90R1K2C3 Picture
IPW90R1K2C3 In Stock

IPW90R1K2C3 Distributor
IPW90R1K2C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PNP SILICON PLANAR HIGH PERFORMANCE TRANSISTOR
37
IC DAC 16BIT 8CH SERIAL 52-LQFP
IC MUX/DEMUX DUAL 4CH 16DIP
200
RES SMD 220K OHM 5% 1W 2512
193
+15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
43
N-Channel Advanced Power MOSFET
3250
CMOS Digital Integrated Circuit Silicon Monolithic Dual J-K Flip Flop with Preset and Clear
1110

Top Sellers