Search
Filters

IRF1010NPBF

Part No : IRF1010NPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 85A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 3210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 180W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069235-IRF1010NPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
IRF1010NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF1010NPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 3210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 180W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069235-IRF1010NPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF1010NPBF
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
IRF1010NPBF Price

IRF1010NPBF Datasheet
IRF1010NPBF Application

IRF1010NPBF Replacement
IRF1010NPBF Pdf

IRF1010NPBF Pinout
IRF1010NPBF Image

IRF1010NPBF Picture
IRF1010NPBF In Stock

IRF1010NPBF Distributor
IRF1010NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5V, 3.3V, ISR™ High-Performance CPLDs
16
IC REG LDO 3V 50MA SOT23-5
1000
IC OPAMP GP 1.3MHZ RRO 14TSSOP
497
THERMISTOR PTC 22 OHM SMD
990
5-channel I2C hub
64
IC RS-232 DUAL SRL 38TSSOP
134
IC GATE AND 4CH 2-INP 14-DIP
897
12 V-5.2 W dual channel power amplifier
190

Top Sellers