Search
Filters

IRF1010ZPBF

Part No : IRF1010ZPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 75A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.545
€49.055
210+
€0.461
€96.868
325+
€0.447
€145.220
445+
€0.433
€192.841
575+
€0.419
€240.870
770+
€0.378
€290.672
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 2840pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069237-IRF1010ZPBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
IRF1010ZPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF1010ZPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 2840pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 069237-IRF1010ZPBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF1010ZPBF
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
IRF1010ZPBF Price

IRF1010ZPBF Datasheet
IRF1010ZPBF Application

IRF1010ZPBF Replacement
IRF1010ZPBF Pdf

IRF1010ZPBF Pinout
IRF1010ZPBF Image

IRF1010ZPBF Picture
IRF1010ZPBF In Stock

IRF1010ZPBF Distributor
IRF1010ZPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK BST ADJ 0.65A 12BGA
534
100 MHz DC-Restored Video Amplifier
20
3/5 Transceiver Full RS232 28-PDIP
180
HIGHLY EFFICIENT INTEGRATED 4A SYNCHRONOUS BUCK REGULATOR
5766
IC REG LDO 5V 0.5A HRP5
200
TRANS 2NPN 30V/6V 0.1A SOT143B
4059
Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143
431

Top Sellers