Search
Filters

IRF3805S-7PPBF

MOSFET N-CH 55V 160A D2PAK-7
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
20+
€2.568
€51.354
45+
€2.028
€91.247
150+
€1.825
€273.780
Availability: 9,000 In Stock
This product has a minimum quantity of 20
IRF3805S-7PPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK (7-Lead) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 160A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF3805S-7PPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 7820pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 140A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (7-Lead)
Dimension TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139294-IRF3805S-7PPBF
Family Name IRF3805S-7P
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
IRF3805S-7P;   IRF3805STRL-7P; AUIRF3805S-7PTRR; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 7820pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 140A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (7-Lead)
Dimension TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139294-IRF3805S-7PPBF
Family Name IRF3805S-7P
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
IRF3805S-7P;   IRF3805STRL-7P; AUIRF3805S-7PTRR; 
IRF3805S-7PPBF Price

IRF3805S-7PPBF Datasheet
IRF3805S-7PPBF Application

IRF3805S-7PPBF Replacement
IRF3805S-7PPBF Pdf

IRF3805S-7PPBF Pinout
IRF3805S-7PPBF Image

IRF3805S-7PPBF Picture
IRF3805S-7PPBF In Stock

IRF3805S-7PPBF Distributor
IRF3805S-7PPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 62A D2PAK
4755
TVS DIODE 5VWM 12VC SOT666
78283
3 PHASE BI-DIRECTIONAL TYPE MOTOR CONTROL IC
188
80mA, uCap, Low Dropout Voltage Regulator in SC70
7650
LMH6609 900MHz Voltage Feedback Op Amp
1598
IC PLL CLK DRIVER IDCS 32-LQFP
758