Search
Filters

IRF5210STRLPBF

MOSFET P-CH 100V 38A D2PAK
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IRF5210STRLPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 38A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF5210STRLPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
55+
$0.990
$54.450
140+
$0.807
$112.980
430+
$0.703
$302.290
Availability: 16,933 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 55 pcs
Products specifications
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 49 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
RSJ250P10FRATL; FQB34P10;  FQB34P10TM_NL; 
ECCN EAR99
Introduction Date May 22, 2006
Family Name IRF5210S
Win Source Part Number 017433-IRF5210STRLPBF
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 60 mOhm @ 38A, 10V
Power Dissipation (Max) 3.1W (Ta), 170W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 230nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 38A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 2780pF @ 25V
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 49 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
RSJ250P10FRATL; FQB34P10;  FQB34P10TM_NL; 
ECCN EAR99
Introduction Date May 22, 2006
Family Name IRF5210S
Win Source Part Number 017433-IRF5210STRLPBF
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 60 mOhm @ 38A, 10V
Power Dissipation (Max) 3.1W (Ta), 170W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 230nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 38A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 2780pF @ 25V
IRF5210STRLPBF Price

IRF5210STRLPBF Datasheet
IRF5210STRLPBF Application

IRF5210STRLPBF Replacement
IRF5210STRLPBF Pdf

IRF5210STRLPBF Pinout
IRF5210STRLPBF Image

IRF5210STRLPBF Picture
IRF5210STRLPBF In Stock

IRF5210STRLPBF Distributor
IRF5210STRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Two-Phase Desktop CPU Core Supply Controllers with Controlled VID Change
769
CONVERTR DC/DC 3.3V 66W OUT SMD
38
Quad 2-Input AND Gates
1123
MOSFET N-CH 50V 30A SOT263B-01
360
Hyperfast Rectifier
977
DIODE ARRAY SCHOTTKY 35V D60
31