Search
Filters

IRF540NPBF

MOSFET N-CH 100V 33A TO-220AB
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
160+
€0.283
€45.216
405+
€0.223
€90.396
1,350+
€0.201
€270.945
Availability: 197,787 In Stock
This product has a minimum quantity of 160
IRF540NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 33A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF540NPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 1960pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 130W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093662-IRF540NPBF
Family Name IRF540N
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
IRF540N_NL; IRF540N_R4942; SMP40N10; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 1960pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 130W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093662-IRF540NPBF
Family Name IRF540N
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
IRF540N_NL; IRF540N_R4942; SMP40N10; 
IRF540NPBF Price

IRF540NPBF Datasheet
IRF540NPBF Application

IRF540NPBF Replacement
IRF540NPBF Pdf

IRF540NPBF Pinout
IRF540NPBF Image

IRF540NPBF Picture
IRF540NPBF In Stock

IRF540NPBF Distributor
IRF540NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CoolMOS Power Transistor
13500
Low voltage operational amplifier
1532
P-Channel Enhancement Mode MOSFET
689
200-MHz GENERAL-PURPOSE CLOCK BUFFER, PCI-X COMPLIANT
431
IC ADC 12BIT 105MSPS 32WQFN
702
IC REG LDO 5V/ADJ 0.15A 8SOIC
3400