Search
Filters

IRF610STRLPBF

Part No : IRF610STRLPBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 3.3A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 3.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 8.2nC @ 10V
Max Input Capacitance 140pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 36W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 117377-IRF610STRLPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
IRF610STRLPBF, produced by Vishay, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 200V drain-source breakdown voltage, 3.3A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF610STRLPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 3.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 8.2nC @ 10V
Max Input Capacitance 140pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 36W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 117377-IRF610STRLPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF610STRLPBF
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
IRF610STRLPBF Price

IRF610STRLPBF Datasheet
IRF610STRLPBF Application

IRF610STRLPBF Replacement
IRF610STRLPBF Pdf

IRF610STRLPBF Pinout
IRF610STRLPBF Image

IRF610STRLPBF Picture
IRF610STRLPBF In Stock

IRF610STRLPBF Distributor
IRF610STRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO .29W STER 16DSBGA
85
FUSE CRTRDGE 63A 450VDC CYLINDR
33
PWR ENT MOD RCPT IEC320-C14 PNL
2
IC REG LDO 2.5V 0.1A SOT23-5
124
GAS DISCHARGE TUBE - 8x6mm
21000
IC MCU 32BIT 256KB FLASH 100TQFP
2
CAP TANT 150UF 10V 20% 2917
2341
IC REG DL BUCK/LINEAR 12-MSOP
155

Top Sellers