Search
Filters

IRF630SPBF

Part No : IRF630SPBF
Manufacturer : Infineon Technologies
Catalog : FETs - Single
Description : MOSFET N-CH 200V 9A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
€0.327
€49.113
350+
€0.276
€96.733
540+
€0.269
€145.086
745+
€0.260
€193.707
960+
€0.251
€241.289
1,280+
€0.226
€289.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,465 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Infineon Technologies
Standard Package 1000
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Rds On (Max) @ Id Vgs 400 mOhm @ 5.4A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 43nC @ 10V
Input Capacitance (Ciss) @ Vds 800pF @ 25V
Power - Max 3W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package D2PAK (TO-263)
Catalog N-Channel Standard FETs
Win Source Part Number 040689-IRF630SPBF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The IRF630SPBF is defined as FETs - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of IRF630SPBF is Infineon Technologies. It is available in WIN SOURCE Shenzhen warehouse. The storage code of IRF630SPBF is 159646. More detailed data for IRF630SPBF, feel free to contact us.
Products specifications
ECAD Module
Manufacturer Infineon Technologies
Standard Package 1000
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Rds On (Max) @ Id Vgs 400 mOhm @ 5.4A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 43nC @ 10V
Input Capacitance (Ciss) @ Vds 800pF @ 25V
Power - Max 3W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package D2PAK (TO-263)
Catalog N-Channel Standard FETs
Win Source Part Number 040689-IRF630SPBF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF630SPBF
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
IRF630SPBF Price

IRF630SPBF Datasheet
IRF630SPBF Application

IRF630SPBF Replacement
IRF630SPBF Pdf

IRF630SPBF Pinout
IRF630SPBF Image

IRF630SPBF Picture
IRF630SPBF In Stock

IRF630SPBF Distributor
IRF630SPBF FETs - Single

Top Sellers