Search
Filters

IRF640NPBF

MOSFET N-CH 200V 18A TO-220AB
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
125+
€0.363
€45.338
335+
€0.273
€91.355
1,100+
€0.246
€270.270
Availability: 429,094 In Stock
This product has a minimum quantity of 125

IRF640NPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 200V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF640NPBF is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 67nC @ 10V
Max Input Capacitance 1160pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017455-IRF640NPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 67nC @ 10V
Max Input Capacitance 1160pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017455-IRF640NPBF
IRF640NPBF Price

IRF640NPBF Datasheet
IRF640NPBF Application

IRF640NPBF Replacement
IRF640NPBF Pdf

IRF640NPBF Pinout
IRF640NPBF Image

IRF640NPBF Picture
IRF640NPBF In Stock

IRF640NPBF Distributor
IRF640NPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP FILM 1200PF 5% 16VDC 0603
8000
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
190
20 MHz to 500 MHz IF Gain Block
3000
IC VREF SHUNT 1.225V SOT23
3388
IC XDCP SGL 100TAP 10K 8-DIP
2550
VFD CONTROLLER/DRIVER
43