Search
Filters

IRF644SPBF

MOSFET N-CH 250V 14A D2PAK
Manufacturer: Vishay
rohs
Availability: 60 In Stock
IRF644SPBF, produced by Vishay, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 250V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF644SPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017458-IRF644SPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017458-IRF644SPBF
IRF644SPBF Price

IRF644SPBF Datasheet
IRF644SPBF Application

IRF644SPBF Replacement
IRF644SPBF Pdf

IRF644SPBF Pinout
IRF644SPBF Image

IRF644SPBF Picture
IRF644SPBF In Stock

IRF644SPBF Distributor
IRF644SPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Deflection IC Supports Multisynch Display
1860
AT91 ARM Cortex M3-based Processor
1000
High-Current Low-Dropout Regulators
4283
MOSFET 2P-CH 20V 4.9A 8SOIC
9785
IC REG LDO 3.3V 1A TO252-3
8500