Search
Filters

IRF6648TRPBF

Part No : IRF6648TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 86A DIRECTFET
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.323
$52.920
90+
$1.120
$100.800
140+
$1.086
$152.040
195+
$1.052
$205.140
250+
$1.018
$254.500
330+
$0.916
$302.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,000 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 86A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.9V @ 150μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 2120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 17A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET MN
Dimension DirectFET Isometric MN
Win Source Part Number 017475-IRF6648TRPBF
Family Name IRF6648
Introduction Date August 24, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF6648TR1; IRF6648TR1PBF;  IRF6648;  
IRF6648TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in DIRECTFET MN SMD (SMT) package. The features include 60V drain-source breakdown voltage, 86A (Tc) continuous drain current at 25°C ,4.9V @ 150μA gate-source threshold voltage. IRF6648TRPBF is used in the -40°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 86A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.9V @ 150μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 2120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 17A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET MN
Dimension DirectFET Isometric MN
Win Source Part Number 017475-IRF6648TRPBF
Family Name IRF6648
Introduction Date August 24, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF6648TR1; IRF6648TR1PBF;  IRF6648;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF6648TRPBF
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
IRF6648TRPBF Price

IRF6648TRPBF Datasheet
IRF6648TRPBF Application

IRF6648TRPBF Replacement
IRF6648TRPBF Pdf

IRF6648TRPBF Pinout
IRF6648TRPBF Image

IRF6648TRPBF Picture
IRF6648TRPBF In Stock

IRF6648TRPBF Distributor
IRF6648TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 16TQFN
171
Dual Transient Voltage Suppressors Array for ESD Protection
30000
TRANS NPN DARL 60V 5A TO220AB
39
IC AMP VCOM DUAL BUFF 10-DFN
350
CAP TANT 2.2UF 35V 10% 1411
445
IC REG LDO 0.9V 0.3A TSOT23-5
23
3-band mixer/oscillator and PLL for terrestrial tuners

Top Sellers