Search
Filters

IRF7204TRPBF

Part No : IRF7204TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 5.3A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
$0.426
$51.120
280+
$0.361
$101.080
430+
$0.350
$150.500
590+
$0.339
$200.010
765+
$0.328
$250.920
1,020+
$0.295
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,261 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 860pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 5.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017489-IRF7204TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
IRF7204TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5.3A (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. IRF7204TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 860pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 5.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017489-IRF7204TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7204TRPBF
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
IRF7204TRPBF Price

IRF7204TRPBF Datasheet
IRF7204TRPBF Application

IRF7204TRPBF Replacement
IRF7204TRPBF Pdf

IRF7204TRPBF Pinout
IRF7204TRPBF Image

IRF7204TRPBF Picture
IRF7204TRPBF In Stock

IRF7204TRPBF Distributor
IRF7204TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Analog Devices USB-Based Emulator and High Performance USB-Based Emulator
6
DIODE ARRAY GP 100V 5A ITO220AB
260
5V, DUAL TRIP POINT TEMPERATURE SENSORS | IC TEMP SNSR 5V DUAL TRIP 8-DIP
2
RELAY REED SPDT 250MA 5V
19
N-Channel 2.5-V (G-S) Battery Switch
4500
IC REG SWTCHD CAP INV 5MA 8SOIC
2439
IC D-TYPE POS TRG SNGL 16DIP
167

Top Sellers