Search
Filters

IRF7401TRPBF

Part No :
IRF7401TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 8.7A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
200+
$0.254
$50.800
470+
$0.215
$101.050
720+
$0.209
$150.480
995+
$0.202
$200.990
1,280+
$0.196
$250.880
1,705+
$0.176
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,010 pieces can ship immediately
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 48nC @ 4.5V
Max Input Capacitance 1600pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 22 mOhm @ 4.1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017520-IRF7401TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
IRF7401TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 8.7A (Ta) continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRF7401TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 48nC @ 4.5V
Max Input Capacitance 1600pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 22 mOhm @ 4.1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017520-IRF7401TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7401TRPBF
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
IRF7401TRPBF Price

IRF7401TRPBF Datasheet
IRF7401TRPBF Application

IRF7401TRPBF Replacement
IRF7401TRPBF Pdf

IRF7401TRPBF Pinout
IRF7401TRPBF Image

IRF7401TRPBF Picture
IRF7401TRPBF In Stock

IRF7401TRPBF Distributor
IRF7401TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2.5V DRIVE SILICON N-CHANNEL MOSFET
3455
Micropower SOT-23 Low Dropout Reference Family
137
IC PROM SRL CONFIG 512K 44-VQFP
563
IC BUFFER NON-INVERT SOT23-5
108
Both 1 Form A and 1 Form B contacts incorporated in a compact DIP8-pin with low on-resistance
25
IC MCU 16BIT 128KB FLASH 64QFN / MCU 16-bit dsPIC CISC 128KB Flash 5V 64-Pin QFN EP Tube
44

Top Sellers