Search
Filters

IRF7406TRPBF

MOSFET P-CH 30V 5.8A 8-SOIC
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
60+
$0.570
$34.200
250+
$0.530
$132.500
680+
$0.500
$340.000
Availability: 1 In Stock
This product has a minimum quantity of 60
IRF7406TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 5.8A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7406TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 45 mOhm @ 2.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017524-IRF7406TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 45 mOhm @ 2.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017524-IRF7406TRPBF
IRF7406TRPBF Price

IRF7406TRPBF Datasheet
IRF7406TRPBF Application

IRF7406TRPBF Replacement
IRF7406TRPBF Pdf

IRF7406TRPBF Pinout
IRF7406TRPBF Image

IRF7406TRPBF Picture
IRF7406TRPBF In Stock

IRF7406TRPBF Distributor
IRF7406TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN 140V 0.6A TO-92
50350
8-BIT TTL/BTL REGISTERED TRANSCEIVER
89
2-A DUAL NON-SYNCHRONOUS CONVERTER WITH INTEGRATED HIGH-SIDE MOSFET
6999
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
1000
Touch Screen Digitizer
1293