Search
Filters

IRF7410GTRPBF

Part No : IRF7410GTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 12V 16A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.507
€43.056
205+
€0.428
€87.797
315+
€0.415
€130.845
430+
€0.403
€173.066
555+
€0.390
€216.217
740+
€0.351
€259.651
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 16A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 91nC @ 4.5V
Max Input Capacitance 8676pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 7 mOhm @ 16A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 040696-IRF7410GTRPBF
Family Name IRF7410G
Introduction Date July 10, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF7410GPBF; 
IRF7410GTRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 12V drain-source breakdown voltage, 16A (Ta) continuous drain current at 25°C ,900mV @ 250μA gate-source threshold voltage. IRF7410GTRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 16A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 91nC @ 4.5V
Max Input Capacitance 8676pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 7 mOhm @ 16A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 040696-IRF7410GTRPBF
Family Name IRF7410G
Introduction Date July 10, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF7410GPBF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7410GTRPBF
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
IRF7410GTRPBF Price

IRF7410GTRPBF Datasheet
IRF7410GTRPBF Application

IRF7410GTRPBF Replacement
IRF7410GTRPBF Pdf

IRF7410GTRPBF Pinout
IRF7410GTRPBF Image

IRF7410GTRPBF Picture
IRF7410GTRPBF In Stock

IRF7410GTRPBF Distributor
IRF7410GTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SIPMOS Small-Signal Transistor (N channel Depletion mode High dynamic resistance)
100
IC INVERTER HEX SCHMITT 14SOIC
216
Synchronous Rectified Buck MOSFET Drivers
CAP CER 0.1UF 630V X7R 1812
52
HIGH SPEED 1K X 8 DUAL-PORT STATIC SRAM
8