Search
Filters

IRF7416PBF

Part No : IRF7416PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 10A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
$0.281
$50.580
425+
$0.238
$101.150
650+
$0.231
$150.150
895+
$0.224
$200.480
1,160+
$0.216
$250.560
1,540+
$0.195
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 130 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 5.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 205317-IRF7416PBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited

IRF7416PBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 10A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7416PBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 5.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 205317-IRF7416PBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7416PBF
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
IRF7416PBF Price

IRF7416PBF Datasheet
IRF7416PBF Application

IRF7416PBF Replacement
IRF7416PBF Pdf

IRF7416PBF Pinout
IRF7416PBF Image

IRF7416PBF Picture
IRF7416PBF In Stock

IRF7416PBF Distributor
IRF7416PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PTC RESET FUSE 16V 8A RADIAL
3
IC CLK GEN/JITTER ATTEN 80BGA
27
1500 VDC Isolation
29
IC USB CHARGER DETECTION WLP
14
Dual 8-Bit CMOS D/A Converter with Voltage Output
73
Small Signal Zener Diodes
80
SCHOTTKY BARRIER RECTIFIERS(2.0A,20-60V) | SHELF SLIDING 4-POST 2U
41

Top Sellers