Search
Filters

IRF7424TRPBF

Part No : IRF7424TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 11A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.618
$52.530
195+
$0.523
$101.985
300+
$0.507
$152.100
410+
$0.491
$201.310
530+
$0.475
$251.750
705+
$0.428
$301.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,356 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4030pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017533-IRF7424TRPBF
Family Name IRF7424
Introduction Date January 06, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
GF4425;  FDS6675_Q; FDS6675_NL; 

IRF7424TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 11A (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. IRF7424TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4030pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 017533-IRF7424TRPBF
Family Name IRF7424
Introduction Date January 06, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
GF4425;  FDS6675_Q; FDS6675_NL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7424TRPBF
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
IRF7424TRPBF Price

IRF7424TRPBF Datasheet
IRF7424TRPBF Application

IRF7424TRPBF Replacement
IRF7424TRPBF Pdf

IRF7424TRPBF Pinout
IRF7424TRPBF Image

IRF7424TRPBF Picture
IRF7424TRPBF In Stock

IRF7424TRPBF Distributor
IRF7424TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
800mA Adjustable Low-Dropout Linear Regulator
5888
IC MCU 32BIT 1MB FLASH 144TQFP
30
DIODE GEN PURP 50V 2A DO15
400
EVAL MODULE FOR RT7296AGJ8F
5284
IC RHEOSTAT DALLASTAT 10K 8-SOIC
1
IC ADC 24-BIT 10/80SPS 24-TSSOP
21
STEP-UP SWITCHING REGULATOR
100
IC REG BUCK 5V 3A TO263-5
1
SAW Components Low-Loss Filter 153,6 MHz
86

Top Sellers