Search
Filters

IRF7433TRPBF

MOSFET P-CH 12V 8.9A 8-SOIC
Availability: 620 in stock
Manufacturer: Infineon Technologies
rohs
IRF7433TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 12V drain-source breakdown voltage, 8.9A (Ta) continuous drain current at 25°C ,900mV @ 250μA gate-source threshold voltage. IRF7433TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 8.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 1877pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 24 mOhm @ 8.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001861-IRF7433TRPBF
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 8.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 1877pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 24 mOhm @ 8.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001861-IRF7433TRPBF
IRF7433TRPBF Price

IRF7433TRPBF Datasheet
IRF7433TRPBF Application

IRF7433TRPBF Replacement
IRF7433TRPBF Pdf

IRF7433TRPBF Pinout
IRF7433TRPBF Image

IRF7433TRPBF Picture
IRF7433TRPBF In Stock

IRF7433TRPBF Distributor
IRF7433TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX PHY 10/100 3.3V 48-SSOP
5295
3.3 Volt 64M-BIT (4M x 16 / 2M x 32) Mask ROM with Page Mode
399
TRANSISTOR RF NPN 2.3V SOT-343
4070
Rectifier diodes ultrafast, rugged
39
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
35556