Search
Filters

IRF7490TRPBF

MOSFET N-CH 100V 5.4A 8-SOIC
Manufacturer: Infineon Technologies
rohs
Availability: 27 In Stock
IRF7490TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 100V drain-source breakdown voltage, 5.4A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF7490TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 1720pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 39 mOhm @ 3.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001883-IRF7490TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 1720pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 39 mOhm @ 3.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001883-IRF7490TRPBF
IRF7490TRPBF Price

IRF7490TRPBF Datasheet
IRF7490TRPBF Application

IRF7490TRPBF Replacement
IRF7490TRPBF Pdf

IRF7490TRPBF Pinout
IRF7490TRPBF Image

IRF7490TRPBF Picture
IRF7490TRPBF In Stock

IRF7490TRPBF Distributor
IRF7490TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low Cost Field Programmable Microcontroller Peripherals
1346
IC GATE AND 1CH 2-INP SC-70
406294
DIODE GEN PURP 75V 200MA SOD523
156290
CURRENT MODE PWM CONTROLLER
95
IC POWER SUPPLY CCD IC LSI
2000