Search
Filters

IRF7494TR

Part No : IRF7494TR
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 5.2A 8-SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 44 mOhm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001887-IRF7494TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Industrial
Quantity per package 1
IRF7494TR, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 150V drain-source breakdown voltage, 5.2A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF7494TR is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 44 mOhm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001887-IRF7494TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Industrial
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7494TR
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
IRF7494TR Price

IRF7494TR Datasheet
IRF7494TR Application

IRF7494TR Replacement
IRF7494TR Pdf

IRF7494TR Pinout
IRF7494TR Image

IRF7494TR Picture
IRF7494TR In Stock

IRF7494TR Distributor
IRF7494TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP JFET 1MHZ 8DIP
544
OPTOISO 3.75KV PUSH PULL 8DIP GW
91
MOSFET N-CH 25V 49A 8PQFN
1584
IC REG LDO 3.3V 0.25A SOT223-6
1897
0.5 AMP Schottky Barrier Rectifiers
3000
IC ADC SIGNAL CONDITIONING 24DIP
16

Top Sellers