Search
Filters

IRF7494TRPBF

Part No : IRF7494TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 5.1A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.899
$53.940
135+
$0.760
$102.600
205+
$0.737
$151.085
285+
$0.714
$203.490
365+
$0.691
$252.215
485+
$0.622
$301.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,900 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1783pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 44 mOhm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001888-IRF7494TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial
Quantity per package 4k pcs
Alternative Parts
(Cross-Reference)
FDS2572;   IRF7494PbF; IRF7815PBF;  
IRF7494TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 150V drain-source breakdown voltage, 5.1A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF7494TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1783pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 44 mOhm @ 3.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001888-IRF7494TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial
Quantity per package 4k pcs
Alternative Parts
(Cross-Reference)
FDS2572;   IRF7494PbF; IRF7815PBF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7494TRPBF
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
IRF7494TRPBF Price

IRF7494TRPBF Datasheet
IRF7494TRPBF Application

IRF7494TRPBF Replacement
IRF7494TRPBF Pdf

IRF7494TRPBF Pinout
IRF7494TRPBF Image

IRF7494TRPBF Picture
IRF7494TRPBF In Stock

IRF7494TRPBF Distributor
IRF7494TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP CURRENT SENSE 8MSOP
707
DIODE ZENER 68V 3W SMB
70
HiPerFRED Epitaxial Diode with common cathode and soft recovery
2

Top Sellers