Search
Filters

IRF7749L1TRPBF

Part No : IRF7749L1TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 33A DIRECTFETL8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
17+
€2.858
€48.589
40+
€2.418
€96.724
65+
€2.345
€152.419
85+
€2.272
€193.096
110+
€2.199
€241.838
150+
€1.979
€296.845
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 33A (Ta), 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 300nC @ 10V
Max Input Capacitance 12320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.3W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 1.5 mOhm @ 120A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET L8
Dimension DirectFET Isometric L8
Win Source Part Number 001921-IRF7749L1TRPBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
IRF7749L1TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in DIRECTFET L8 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 33A (Ta), 200A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF7749L1TRPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 33A (Ta), 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 300nC @ 10V
Max Input Capacitance 12320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.3W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 1.5 mOhm @ 120A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET L8
Dimension DirectFET Isometric L8
Win Source Part Number 001921-IRF7749L1TRPBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7749L1TRPBF
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
IRF7749L1TRPBF Price

IRF7749L1TRPBF Datasheet
IRF7749L1TRPBF Application

IRF7749L1TRPBF Replacement
IRF7749L1TRPBF Pdf

IRF7749L1TRPBF Pinout
IRF7749L1TRPBF Image

IRF7749L1TRPBF Picture
IRF7749L1TRPBF In Stock

IRF7749L1TRPBF Distributor
IRF7749L1TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
500V N-Channel MOSFET
20
IC CPLD 32MC 9.1NS 44VQFP
384
IC DRIVER MOSFET HS 10-UMAX
11
IC REG LINEAR 5V 700MA 8SOIC
237
PNP Silicon Epitaxial Planar Transistor
300

Top Sellers