Search
Filters

IRF7805TRPBF

Part No : IRF7805TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 13A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.545
€49.055
210+
€0.461
€96.868
325+
€0.447
€145.220
445+
€0.433
€192.841
575+
€0.419
€240.870
770+
€0.378
€290.672
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,990 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 31nC @ 5V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 11 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001931-IRF7805TRPBF
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
IRF7805TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRF7805TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 31nC @ 5V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 11 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001931-IRF7805TRPBF
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7805TRPBF
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
IRF7805TRPBF Price

IRF7805TRPBF Datasheet
IRF7805TRPBF Application

IRF7805TRPBF Replacement
IRF7805TRPBF Pdf

IRF7805TRPBF Pinout
IRF7805TRPBF Image

IRF7805TRPBF Picture
IRF7805TRPBF In Stock

IRF7805TRPBF Distributor
IRF7805TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
82
TRIAC 800V 25A TO220AB
1236
CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
450
HIGH-SPEED SWITCHING USE
12
CMOS 1K 2-Wire Serial EEPROM
1200
IC CTRLR SMPS DCM/QR SC-74
10

Top Sellers