Search
Filters

IRF7821PBF

Part No : IRF7821PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 13.6A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,123 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.1 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 155°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001954-IRF7821PBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance

IRF7821PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13.6A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7821PBF is used in the -55°C to 155°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.1 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 155°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001954-IRF7821PBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7821PBF
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
IRF7821PBF Price

IRF7821PBF Datasheet
IRF7821PBF Application

IRF7821PBF Replacement
IRF7821PBF Pdf

IRF7821PBF Pinout
IRF7821PBF Image

IRF7821PBF Picture
IRF7821PBF In Stock

IRF7821PBF Distributor
IRF7821PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FILTER SAW RF 415.00MHZ
300
Fairchild Power Switch(FPS)
268
IC REG BOOST ADJ 3A 12TDFN
34
TVS DIODE 40VWM 64.5VC SMC
26640
CAP CER 0.47UF 16V Y5V 0603
450
IC GAAS MESFET SW SPDT 16QFN
125
MOSFET 2N-CH 30V 0.125A 6TSSOP
559

Top Sellers