Search
Filters

IRF7855TRPBF

Part No : IRF7855TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 12A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.609
€45.698
175+
€0.516
€90.248
270+
€0.500
€135.108
375+
€0.484
€181.575
480+
€0.469
€225.072
640+
€0.422
€270.144
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 38,923 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.9V @ 100μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1560pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.4 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001964-IRF7855TRPBF
Family Name IRF7855
Introduction Date May 17, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TSM120N06LCS RLG;  TSM120NA06LCS RLG; TPC8049-H;  
IRF7855TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 12A (Ta) continuous drain current at 25°C ,4.9V @ 100μA gate-source threshold voltage. IRF7855TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.9V @ 100μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1560pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.4 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001964-IRF7855TRPBF
Family Name IRF7855
Introduction Date May 17, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TSM120N06LCS RLG;  TSM120NA06LCS RLG; TPC8049-H;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7855TRPBF
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
IRF7855TRPBF Price

IRF7855TRPBF Datasheet
IRF7855TRPBF Application

IRF7855TRPBF Replacement
IRF7855TRPBF Pdf

IRF7855TRPBF Pinout
IRF7855TRPBF Image

IRF7855TRPBF Picture
IRF7855TRPBF In Stock

IRF7855TRPBF Distributor
IRF7855TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1200V, 30A Trench IGBT
4650
IC PWM D/A CONV 6BIT DUAL 8-MSOP
281
IC REG LDO 1.8V 0.3A 6WDFN
2250
IC REG LDO 5V/ADJ 0.1A 8SOIC
7857
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER for VOLTAGE SYNTHESIZER and ON-SCREEN DISPLAY CONTROLLER 
181
Zero-Delay Clock Buffer
5
HEX SCHMITT-TRIGGER INVERTERS
16
CAP CER 10UF 6.3V X5R 1206
781