Search
Filters

IRF8736TRPBF

MOSFET N-CH 30V 18A 8-SOIC
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
200+
$0.254
$50.800
500+
$0.201
$100.500
1,660+
$0.181
$300.460
Availability: 438,364 In Stock
This product has a minimum quantity of 200
IRF8736TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 18A (Ta) continuous drain current at 25°C ,2.35V @ 50μA gate-source threshold voltage. IRF8736TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 50μA
Max Gate Charge 26nC @ 4.5V
Max Input Capacitance 2315pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015769-IRF8736TRPBF
Family Name IRF8736
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
Si4160DY-T1-GE3;  Si4160DY;  SI4634DY-T1-GE3;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 50μA
Max Gate Charge 26nC @ 4.5V
Max Input Capacitance 2315pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015769-IRF8736TRPBF
Family Name IRF8736
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
Si4160DY-T1-GE3;  Si4160DY;  SI4634DY-T1-GE3;  
IRF8736TRPBF Price

IRF8736TRPBF Datasheet
IRF8736TRPBF Application

IRF8736TRPBF Replacement
IRF8736TRPBF Pdf

IRF8736TRPBF Pinout
IRF8736TRPBF Image

IRF8736TRPBF Picture
IRF8736TRPBF In Stock

IRF8736TRPBF Distributor
IRF8736TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SILICON PLANAR ZENER DIODES
6000
SURFACE MOUNT SILICON ZENER DIODES
5000
TVS DIODE 12VWM 19.9VC SMC
6500
DIFFERENTIAL LINE TRANSCEIVERS
30
IC GATE AND 4CH 2-INP 14-TSSOP
42753