Search
Filters

IRF9540NSPBF

Part No : IRF9540NSPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 23A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 70 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 117 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 069432-IRF9540NSPBF
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
IRF9540NSPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 23A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF9540NSPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 117 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 069432-IRF9540NSPBF
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF9540NSPBF
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
IRF9540NSPBF Price

IRF9540NSPBF Datasheet
IRF9540NSPBF Application

IRF9540NSPBF Replacement
IRF9540NSPBF Pdf

IRF9540NSPBF Pinout
IRF9540NSPBF Image

IRF9540NSPBF Picture
IRF9540NSPBF In Stock

IRF9540NSPBF Distributor
IRF9540NSPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Ultra-Low Power RS-485/RS-422 Transceiver with Low EMI and +/-10kV ESD Protection
3210
N-Channel Enhancement Mode Field Effect Transistor
1213
DIODE GEN PURP 200V 1A DO204AC
340
Dual High Speed, Low Noise Op Amp
4900
TVS DIODE 58VWM 93.6VC SMA
180

Top Sellers