Search
Filters

IRF9540NSTRLPBF

Part No : IRF9540NSTRLPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 23A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.628
€50.230
185+
€0.532
€98.342
285+
€0.515
€146.833
390+
€0.500
€194.921
500+
€0.483
€241.713
665+
€0.435
€289.459
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 117 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 015800-IRF9540NSTRLPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
IRF9540NSTRLPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 23A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF9540NSTRLPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 110W (Tc)
Maximum Rds On at Id,Vgs 117 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 015800-IRF9540NSTRLPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF9540NSTRLPBF
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
IRF9540NSTRLPBF Price

IRF9540NSTRLPBF Datasheet
IRF9540NSTRLPBF Application

IRF9540NSTRLPBF Replacement
IRF9540NSTRLPBF Pdf

IRF9540NSTRLPBF Pinout
IRF9540NSTRLPBF Image

IRF9540NSTRLPBF Picture
IRF9540NSTRLPBF In Stock

IRF9540NSTRLPBF Distributor
IRF9540NSTRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND / Inductor Power Shielded Wirewound 1.8uH 30% 100KHz Ferrite 6.7A 0.014Ohm DCR 4040 T/R
50
IC REG CTRLR BUCK 8SOP
258
IC REG LIN POS ADJ 800MA 8WSON / 800mA Low-Dropout Linear Regulator
387
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE
43
IC LED DRIVER CTRLR DIM SOT23-6
28061
IC OPAMP GP 350KHZ RRO SOT23-5
300

Top Sellers