The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IRF9620SPBF

Part No IRF9620SPBF
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 200V 3.5A D2PAK
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
Pricing & Ordering $6.801 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.6380
$53.190
12+
$8.7290
$104.748
18+
$8.4560
$152.208
25+
$8.1830
$204.575
32+
$7.9100
$253.120
43+
$7.0920
$304.956
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,900 pieces
MOQ: 5 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 40W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 136728-IRF9620SPBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited

Description

The IRF9620SPBF is a P-channel MOSFET manufactured by Vishay. It is packaged in a tube/rail and uses SMD (SMT) mounting technology. This MOSFET has a power dissipation of 3W (Ta) and 40W (Tc). It has a drive voltage (Max Rds On, Min Rds On) of 10V and a drain-source breakdown voltage of 200V. It has a continuous drain current of 3.5A (Tc) and a gate-source threshold voltage of 4V @ 250μA. It has a maximum gate charge of 22nC @ 10V and a maximum input capacitance of 350pF @ 25V. It is part of the Discrete Semiconductor Products category and has an ECCN of EAR99. The MOSFET has a medium popularity with a fake threat of 29% in the open market. The supply and demand status of this product is limited.