Search
Filters

IRFH5207TRPBF

Part No : IRFH5207TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 75V 13A 8-PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.990
$54.450
120+
$0.837
$100.440
185+
$0.812
$150.220
255+
$0.787
$200.685
330+
$0.761
$251.130
440+
$0.685
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 13A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 2474pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 105W (Tc)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 205356-IRFH5207TRPBF
Family Name IRFH5207
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SI7148DP-T1; SI7148DP-T1-GE3;  SI7148DP-T1-E3;  

IRFH5207TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PQFN (5x6) SMD (SMT) package. The features include 75V drain-source breakdown voltage, 13A (Ta), 71A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. IRFH5207TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 13A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 2474pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 105W (Tc)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 205356-IRFH5207TRPBF
Family Name IRFH5207
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SI7148DP-T1; SI7148DP-T1-GE3;  SI7148DP-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFH5207TRPBF
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
IRFH5207TRPBF Price

IRFH5207TRPBF Datasheet
IRFH5207TRPBF Application

IRFH5207TRPBF Replacement
IRFH5207TRPBF Pdf

IRFH5207TRPBF Pinout
IRFH5207TRPBF Image

IRFH5207TRPBF Picture
IRFH5207TRPBF In Stock

IRFH5207TRPBF Distributor
IRFH5207TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Supervisory Circuits with I2C Serial 2k-bit CMOS EEPROM and Manual Reset
CAP FILM 1500PF 2% 50VDC 0805
1500
DIODE ZENER 2.4V 500MW SOD80
1000
CAP CER 10000PF 50V C0G/NP0 1210
PWM/VFM STEP-UP DCDC CONVERTER F
2000
IC PROGRAM 3.080V RESET SOT23-5
54

Top Sellers